Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology USB7206T/KDX
USB7206T/KDX
Obsolete
Interface - Controllers
Description:
USB3.1 GEN2 HUB_NO PD_NO TYPE C
Manufacturer:
Microchip Technology
Datasheet:
USB7206T/KDX Datasheet
History Price: Obsolete
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
USB7206T/KDX vs USB7252/KDX
Part No
USB7206T/KDX
USB7252/KDX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Hub Controller
Hub Controller
Interface
I2C, SPI
I2C, SPI, USB
Standards
USB 3.1
USB 3.1
Voltage - Supply
1.09V ~ 3.6V
3.3V
Current - Supply
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
100-VFQFN Exposed Pad
100-VFQFN Exposed Pad
Supplier Device Package
100-VQFN (12x12)
100-VQFN (12x12)