Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology USB7252/KDX
USB7252/KDX
Obsolete
Interface - Controllers
Description:
USB3.1 GEN2 HUB WITH PD
Manufacturer:
Microchip Technology
Datasheet:
USB7252/KDX Datasheet
History Price: Obsolete
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
USB7252/KDX vs USBN9604SLB
Part No
USB7252/KDX
USBN9604SLB
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
National Semiconductor
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
-
-
Protocol
USB
USB
Function
Hub Controller
Controller
Interface
I2C, SPI, USB
Parallel
Standards
USB 3.1
USB 1.0 and 1.1
Voltage - Supply
3.3V
3V ~ 5.5V
Current - Supply
-
30mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
100-VFQFN Exposed Pad
28-TFQFN, CSP
Supplier Device Package
100-VQFN (12x12)
28-CSP (5.5x4.5)