Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VB025MSP613TR
VB025MSP613TR
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER COIL 380V PWRSO10
Manufacturer:
STMicroelectronics
Datasheet:
VB025MSP613TR Datasheet
History Price: Obsolete
In Stock: 23680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VB025MSP613TR vs VB029-E
Part No
VB025MSP613TR
VB029-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPower
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
Low Side
Output Type
-
Bipolar
Interface
-
Parallel
Voltage - Load
-
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
12A
Rds On (Typ)
-
-
Input Type
-
Non-Inverting
Features
-
Status Flag
Fault Protection
-
Over Temperature
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
10-PowerSO
5-PENTAWATT
Package / Case
PowerSO-10 Exposed Bottom Pad
Pentawatt-5 (Vertical, Bent and Staggered Leads)