☰
VB025MSP6TR-E
VB025MSP6TR-E
Obsolete
Description:  IC PWR DRIVER COIL 380V PWRSO10
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 35320
VB025MSP6TR-E vs VB029SP6-E
Series
-
VIPower
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
Low Side
Output Type
-
Bipolar
Interface
-
Parallel
Voltage - Load
-
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
12A
Rds On (Typ)
-
-
Input Type
-
Non-Inverting
Features
-
Status Flag
Fault Protection
-
Over Temperature
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
PowerSO-10 Exposed Bottom Pad