☰
VB326SP
VB326SP
Obsolete
Description:  IC PWR DRVR BIPOLAR 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VB326SP Datasheet
History Price: Obsolete
In Stock: 8720
VB326SP vs VB325SP
Part No
Series
VIPower
VIPower
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
Bipolar
Bipolar
Interface
Parallel
Parallel
Voltage - Load
30V (Max)
30V (Max)
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output (Max)
11A
10A
Rds On (Typ)
-
-
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Over Temperature
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
PowerSO-10 Exposed Bottom Pad