Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ STMicroelectronics VIPER06HS
VIPER06HS
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH MULT TOP 10SSO
Manufacturer:
STMicroelectronics
Datasheet:
VIPER06HS Datasheet
History Price: $1.10000
In Stock: 14960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VIPER06HS vs VIPER50ASPTR-E
Part No
VIPER06HS
VIPER50ASPTR-E
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPer plus
VIPER
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Output Isolation
Either
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
700V
Topology
Buck, Flyback
Flyback
Voltage - Start Up
13 V
11 V
Voltage - Supply (Vcc/Vdd)
11.5V ~ 23.5V
8V ~ 15V
Duty Cycle
70%
-
Frequency - Switching
115kHz
Up to 200kHz
Power (Watts)
8 W
50 W
Fault Protection
Current Limiting, Open Loop, Over Temperature
Current Limiting, Over Temperature
Control Features
-
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Package / Case
10-SOP (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-SSOP
10-PowerSO
Mounting Type
Surface Mount
Surface Mount