☰
VIPER06LS
VIPER06LS
Active
Description:  IC OFFLINE SWITCH MULT TOP 10SSO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER06LS Datasheet
History Price: $1.05000
In Stock: 1200
VIPER06LS vs VIPER53ESP-E
Series
VIPer plus
VIPER
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Either
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
620V
Topology
Buck, Flyback
Flyback
Voltage - Start Up
13 V
11.5 V
Voltage - Supply (Vcc/Vdd)
11.5V ~ 23.5V
8.4V ~ 19V
Duty Cycle
70%
-
Frequency - Switching
60kHz
Up to 300kHz
Power (Watts)
8 W
65 W
Fault Protection
Current Limiting, Open Loop, Over Temperature
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
-
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
10-SOP (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-SSOP
10-PowerSO
Mounting Type
Surface Mount
Surface Mount