☰
VIPER100ASPTR-E
VIPER100ASPTR-E
Obsolete
Description:  IC OFFLINE SW FLBACK 10POWERSO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 39280
VIPER100ASPTR-E vs VIPER06LS
Series
VIPER
VIPer plus
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Output Isolation
Isolated
Either
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
800V
Topology
Flyback
Buck, Flyback
Voltage - Start Up
11 V
13 V
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
11.5V ~ 23.5V
Duty Cycle
-
70%
Frequency - Switching
Up to 200kHz
60kHz
Power (Watts)
100 W
8 W
Fault Protection
Current Limiting, Over Temperature
Current Limiting, Open Loop, Over Temperature
Control Features
EN, Frequency Control, Soft Start
-
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
PowerSO-10 Exposed Bottom Pad
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-PowerSO
10-SSOP
Mounting Type
Surface Mount
Surface Mount