☰
VIPER100ASPTR-E
VIPER100ASPTR-E
Obsolete
Description:  IC OFFLINE SW FLBACK 10POWERSO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 3340
VIPER100ASPTR-E vs VIPER0PHD
Series
VIPER
VIPer plus
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Output Isolation
Isolated
Either
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
800V
Topology
Flyback
Buck, Buck-Boost, Flyback
Voltage - Start Up
11 V
8 V
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
4.5V ~ 30V
Duty Cycle
-
80%
Frequency - Switching
Up to 200kHz
120kHz
Power (Watts)
100 W
12 W
Fault Protection
Current Limiting, Over Temperature
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
EN, Frequency Control, Soft Start
-
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
PowerSO-10 Exposed Bottom Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-PowerSO
16-SO
Mounting Type
Surface Mount
Surface Mount