Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ STMicroelectronics VIPER100ASPTR-E
VIPER100ASPTR-E
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW FLBACK 10POWERSO
Manufacturer:
STMicroelectronics
Datasheet:
VIPER100ASPTR-E Datasheet
History Price: Obsolete
In Stock: 39280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VIPER100ASPTR-E vs VIPER22ADIP-E
Part No
VIPER100ASPTR-E
VIPER22ADIP-E
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPER
VIPER
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
730V
Topology
Flyback
Flyback
Voltage - Start Up
11 V
14.5 V
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
8V ~ 38V
Duty Cycle
-
-
Frequency - Switching
Up to 200kHz
60kHz
Power (Watts)
100 W
12 W
Fault Protection
Current Limiting, Over Temperature
Current Limiting, Over Temperature, Over Voltage
Control Features
EN, Frequency Control, Soft Start
-
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TC)
Package / Case
PowerSO-10 Exposed Bottom Pad
8-DIP (0.300", 7.62mm)
Supplier Device Package
10-PowerSO
8-DIP
Mounting Type
Surface Mount
Through Hole