☰
VIPER12ADIP-E
VIPER12ADIP-E
Active
Description:  IC OFFLINE SWITCH 8DIP
Manufacturer:  STMicroelectronics
History Price: $1.00000
In Stock: 42960
VIPER12ADIP-E vs VIPER53ESP-E
Series
VIPER
VIPER
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
730V
620V
Topology
-
Flyback
Voltage - Start Up
14.5 V
11.5 V
Voltage - Supply (Vcc/Vdd)
9V ~ 38V
8.4V ~ 19V
Duty Cycle
-
-
Frequency - Switching
60kHz
Up to 300kHz
Power (Watts)
13 W
65 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
-
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
8-DIP (0.300", 7.62mm)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
8-DIP
10-PowerSO
Mounting Type
Through Hole
Surface Mount