☰
VIPER12ASTR-E
VIPER12ASTR-E
Active
Description:  IC OFFLINE SWITCH 8SOIC
Manufacturer:  STMicroelectronics
History Price: $1.43000
In Stock: 28960
VIPER12ASTR-E vs VIPER50ASPTR-E
Series
VIPER
VIPER
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
730V
700V
Topology
-
Flyback
Voltage - Start Up
14.5 V
11 V
Voltage - Supply (Vcc/Vdd)
9V ~ 38V
8V ~ 15V
Duty Cycle
-
-
Frequency - Switching
60kHz
Up to 200kHz
Power (Watts)
8 W
50 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Current Limiting, Over Temperature
Control Features
-
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
8-SOIC
10-PowerSO
Mounting Type
Surface Mount
Surface Mount