Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Isolation
Either
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
620V
Topology
Buck, Buck-Boost, Flyback
Flyback
Voltage - Start Up
13 V
11.5 V
Voltage - Supply (Vcc/Vdd)
11.5V ~ 23.5V
8.4V ~ 19V
Frequency - Switching
115kHz
Up to 300kHz
Fault Protection
Current Limiting, Over Temperature
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
-
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
16-SOIC (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
16-SO
10-PowerSO
Mounting Type
Surface Mount
Surface Mount