☰
VIPER22ADIP-E
VIPER22ADIP-E
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  STMicroelectronics
History Price: $1.48000
In Stock: 320
VIPER22ADIP-E vs VIPER53ESP-E
Series
VIPER
VIPER
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
730V
620V
Topology
Flyback
Flyback
Voltage - Start Up
14.5 V
11.5 V
Voltage - Supply (Vcc/Vdd)
8V ~ 38V
8.4V ~ 19V
Duty Cycle
-
-
Frequency - Switching
60kHz
Up to 300kHz
Power (Watts)
12 W
65 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
-
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
8-DIP (0.300", 7.62mm)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
8-DIP
10-PowerSO
Mounting Type
Through Hole
Surface Mount