☰
VIPER28LN
VIPER28LN
Active
Description:  IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER28LN Datasheet
History Price: $1.55000
In Stock: 25120
VIPER28LN vs VIPER50ASPTR-E
Series
VIPer plus
VIPER
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
700V
Topology
Flyback
Flyback
Voltage - Start Up
14 V
11 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
8V ~ 15V
Duty Cycle
80%
-
Frequency - Switching
60kHz
Up to 200kHz
Power (Watts)
16 W
50 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Temperature
Control Features
-
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
7-DIP
10-PowerSO
Mounting Type
Through Hole
Surface Mount