Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ STMicroelectronics VIPER35LE
VIPER35LE
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 10DIP
Manufacturer:
STMicroelectronics
Datasheet:
VIPER35LE Datasheet
History Price: Obsolete
In Stock: 49160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VIPER35LE vs VIPER50ASPTR-E
Part No
VIPER35LE
VIPER50ASPTR-E
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPER
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
700V
Topology
Flyback
Flyback
Voltage - Start Up
14 V
11 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
8V ~ 15V
Duty Cycle
-
-
Frequency - Switching
136kHz
Up to 200kHz
Power (Watts)
22 W
50 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Temperature
Control Features
-
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Package / Case
10-DIP (0.300", 7.62mm)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-SDIP
10-PowerSO
Mounting Type
Through Hole
Surface Mount