☰
VIPER35LE
VIPER35LE
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 10DIP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER35LE Datasheet
History Price: Obsolete
In Stock: 49160
VIPER35LE vs VIPER53ESPTR-E
Series
-
VIPER
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
620V
Topology
Flyback
Flyback
Voltage - Start Up
14 V
11.5 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
8.4V ~ 19V
Duty Cycle
-
-
Frequency - Switching
136kHz
Up to 300kHz
Power (Watts)
22 W
65 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
-
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
10-DIP (0.300", 7.62mm)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-SDIP
10-PowerSO
Mounting Type
Through Hole
Surface Mount