Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ STMicroelectronics VIPER38LDTR
VIPER38LDTR
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:
STMicroelectronics
Datasheet:
VIPER38LDTR Datasheet
History Price: $1.73000
In Stock: 15040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VIPER38LDTR vs VIPER50ASPTR-E
Part No
VIPER38LDTR
VIPER50ASPTR-E
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPer plus
VIPER
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
700V
Topology
Flyback
Flyback
Voltage - Start Up
14 V
11 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
8V ~ 15V
Duty Cycle
80%
-
Frequency - Switching
60kHz
Up to 200kHz
Power (Watts)
20 W
50 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Temperature
Control Features
-
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
16-SO
10-PowerSO
Mounting Type
Surface Mount
Surface Mount