☰
VIPER53EDIP-E
VIPER53EDIP-E
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  STMicroelectronics
History Price: $3.23000
In Stock: 3120
VIPER53EDIP-E vs VIPER53ESP-E
Series
VIPER
VIPER
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
620V
620V
Topology
Flyback
Flyback
Voltage - Start Up
11.5 V
11.5 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 19V
8.4V ~ 19V
Duty Cycle
-
-
Frequency - Switching
Up to 300kHz
Up to 300kHz
Power (Watts)
50 W
65 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Short Circuit
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
EN, Frequency Control, Soft Start
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
8-DIP (0.300", 7.62mm)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
8-DIP
10-PowerSO
Mounting Type
Through Hole
Surface Mount