☰
VIPER53ESP-E
VIPER53ESP-E
Active
Description:  IC OFFLINE SW FLBACK 10POWERSO
Manufacturer:  STMicroelectronics
History Price: $3.67255
In Stock: 46240
VIPER53ESP-E vs VIPER53EDIP-E
Series
VIPER
VIPER
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
620V
620V
Topology
Flyback
Flyback
Voltage - Start Up
11.5 V
11.5 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 19V
8.4V ~ 19V
Duty Cycle
-
-
Frequency - Switching
Up to 300kHz
Up to 300kHz
Power (Watts)
65 W
50 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Short Circuit
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
EN, Frequency Control, Soft Start
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
PowerSO-10 Exposed Bottom Pad
8-DIP (0.300", 7.62mm)
Supplier Device Package
10-PowerSO
8-DIP
Mounting Type
Surface Mount
Through Hole