Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ STMicroelectronics VIPER53ESPTR-E
VIPER53ESPTR-E
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW FLBACK 10POWERSO
Manufacturer:
STMicroelectronics
Datasheet:
VIPER53ESPTR-E Datasheet
History Price: $5.26000
In Stock: 39360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VIPER53ESPTR-E vs VIPER35HD
Part No
VIPER53ESPTR-E
VIPER35HD
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPER
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
620V
800V
Topology
Flyback
Flyback
Voltage - Start Up
11.5 V
14 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 19V
8.5V ~ 23.5V
Duty Cycle
-
-
Frequency - Switching
Up to 300kHz
225kHz
Power (Watts)
65 W
22 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Short Circuit
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
EN, Frequency Control, Soft Start
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
PowerSO-10 Exposed Bottom Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-PowerSO
16-SO
Mounting Type
Surface Mount
Surface Mount