Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ STMicroelectronics VIPER53ESPTR-E
VIPER53ESPTR-E
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW FLBACK 10POWERSO
Manufacturer:
STMicroelectronics
Datasheet:
VIPER53ESPTR-E Datasheet
History Price: $5.26000
In Stock: 29920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VIPER53ESPTR-E vs VIPER53ESP-E
Part No
VIPER53ESPTR-E
VIPER53ESP-E
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPER
VIPER
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
620V
620V
Topology
Flyback
Flyback
Voltage - Start Up
11.5 V
11.5 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 19V
8.4V ~ 19V
Duty Cycle
-
-
Frequency - Switching
Up to 300kHz
Up to 300kHz
Power (Watts)
65 W
65 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Short Circuit
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
EN, Frequency Control, Soft Start
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
PowerSO-10 Exposed Bottom Pad
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-PowerSO
10-PowerSO
Mounting Type
Surface Mount
Surface Mount