Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Powerex Inc VLA507-01
VLA507-01
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE MODULE
Manufacturer:
Powerex Inc
Datasheet:
VLA507-01 Datasheet
History Price: $7.19258
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VLA507-01 vs VLA541-01R
Part No
VLA507-01
VLA541-01R
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Powerex Inc
Powerex Inc
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Single
Number of Drivers
1
1
Gate Type
IGBT
IGBT
Voltage - Supply
14V ~ 15V
14V ~ 17V
Logic Voltage - VIL, VIH
-
-
Current - Peak Output (Source, Sink)
3A, 3A
3A, 3A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
300ns, 300ns
300ns, 300ns
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 6 Leads
14-SIP Module, 12 Leads
Supplier Device Package
Module
Module