VLA513-01
VLA513-01
Active
Description:  IC GATE DRVR LOW-SIDE MODULE
Manufacturer:  Powerex Inc
Datasheet:   VLA513-01 Datasheet
History Price: $14.19800
In Stock: 44800
VLA513-01 vs VLA507-01
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Single
Number of Drivers
1
1
Gate Type
IGBT
IGBT
Voltage - Supply
14V ~ 15V
14V ~ 15V
Logic Voltage - VIL, VIH
-
-
Current - Peak Output (Source, Sink)
5A, 5A
3A, 3A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
300ns, 300ns
300ns, 300ns
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 6 Leads
8-SIP Module, 6 Leads
Supplier Device Package
Module
Module