☰
VN03SP-E
VN03SP-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VN03SP-E Datasheet
History Price: Obsolete
In Stock: 45440
VN03SP-E vs VN06SP-E
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 26V
5.5V ~ 26V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
9A
9A
Rds On (Typ)
500mOhm (Max)
180mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Open Load Detect, Over Temperature
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
PowerSO-10 Exposed Bottom Pad