☰
VN330SPTR-32-E
VN330SPTR-32-E
Obsolete
Description:  IC PWR SSR HIGHSIDE QUAD PWRSO10
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 16560
VN330SPTR-32-E vs VN380SPTR-E
Series
-
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
Relay, Solenoid Driver
Number of Outputs
4
1
Ratio - Input:Output
1:1
2:1
Output Configuration
High Side
High Side
Output Type
N-Channel
Bipolar
Interface
On/Off
On/Off
Voltage - Load
10V ~ 36V
6V ~ 24V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1A
5A
Rds On (Typ)
200mOhm (Max)
110mOhm
Input Type
Non-Inverting
-
Features
Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
PowerSO-10
Package / Case
PowerSO-10 Exposed Bottom Pad
PowerSO-10 Exposed Bottom Pad