☰
VN380SPTR-E
VN380SPTR-E
Active
Description:  IC PWR DRVR BIPOLAR 2:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VN380SPTR-E Datasheet
History Price: Active
In Stock: 4640
VN380SPTR-E vs VN340SP-E
Series
VIPower
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Switch Type
Relay, Solenoid Driver
General Purpose
Number of Outputs
1
4
Ratio - Input:Output
2:1
1:1
Output Configuration
High Side
High Side
Output Type
Bipolar
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 24V
10V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
5A
700mA
Rds On (Typ)
110mOhm
200mOhm (Max)
Input Type
-
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSO-10
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
PowerSO-10 Exposed Bottom Pad