☰
VN450PTR-E
VN450PTR-E
Obsolete
Description:  IC PWR DRIVER 1:1 PWRSO20
Manufacturer:  STMicroelectronics
Datasheet:   VN450PTR-E Datasheet
History Price: Obsolete
In Stock: 9640
VN450PTR-E vs VN460SP-E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Type
Relay, Solenoid Driver
Relay, Solenoid Driver
Number of Outputs
3
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
-
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 36V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
10A, 2A
25A
Rds On (Typ)
40mOhm (Max), 300mOhm (Max)
20mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSO-20
10-PowerSO
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
PowerSO-10 Exposed Bottom Pad