Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VN5010AK-E
VN5010AK-E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRVR N-CHAN 1:1 PWRSSO24
Manufacturer:
STMicroelectronics
Datasheet:
VN5010AK-E Datasheet
History Price: Obsolete
In Stock: 42720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VN5010AK-E vs VN575SPTR-E
Part No
VN5010AK-E
VN575SPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPower
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
4.5V ~ 36V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
46A
-
Rds On (Typ)
10mOhm (Max)
-
Input Type
Non-Inverting
-
Features
Auto Restart
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-24
10-PowerSO
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
PowerSO-10 Exposed Bottom Pad