☰
VN5E010AFH-E
VN5E010AFH-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 6HPAK
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 27600
VN5E010AFH-E vs VN540SPTR-E
Series
Automotive, AEC-Q100, VIPOWER
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
-
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
10V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
20A
2.8A
Rds On (Typ)
10mOhm
50mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
HPAK
10-PowerSO
Package / Case
TO-252-7, DPak (6 Leads + Tab)
PowerSO-10 Exposed Bottom Pad