☰
VN5E050AJ-E
VN5E050AJ-E
Obsolete
Description:  IC PWR SWTCH N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
Datasheet:   VN5E050AJ-E Datasheet
History Price: Obsolete
In Stock: 17520
VN5E050AJ-E vs VN575SPTR-E
Series
VIPower
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
4.5V ~ 28V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
19A
-
Rds On (Typ)
50mOhm (Max)
-
Input Type
Non-Inverting
-
Features
Auto Restart
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12?
10-PowerSO
Package / Case
PowerSSO-12
PowerSO-10 Exposed Bottom Pad