☰
VN750SMPTR-E
VN750SMPTR-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
History Price: $2.69000
In Stock: 10240
VN750SMPTR-E vs VN755STR-E
Series
VIPower
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
5.5V ~ 36V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
6A
-
Rds On (Typ)
55mOhm (Max)
-
Input Type
Non-Inverting
-
Features
Auto Restart, Status Flag
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SO
8-SO
Package / Case
8-SOIC (0.154", 3.90mm Width)
-