☰
VN750SMTR-E
VN750SMTR-E
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   VN750SMTR-E Datasheet
History Price: Obsolete
In Stock: 3360
VN750SMTR-E vs VN750PEPTR-E
Series
VIPower
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 36V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
6A
6A
Rds On (Typ)
55mOhm (Max)
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
PowerSSO-12?
Package / Case
8-SOIC (0.154", 3.90mm Width)
PowerSSO-12