Packaging
Tube
Tape & Reel (TR)
Switch Type
-
General Purpose
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Voltage - Load
-
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
2.5A
Input Type
-
Non-Inverting
Features
-
Auto Restart, Status Flag
Fault Protection
-
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
-
8-SOIC
Package / Case
-
8-SOIC (0.154", 3.90mm Width)