☰
VN755STR-E
VN755STR-E
Obsolete
Description:  IC DRIVER HIGH SIDE 8-SOIC
Manufacturer:  STMicroelectronics
Datasheet:   VN755STR-E Datasheet
History Price: Obsolete
In Stock: 20800
VN755STR-E vs VN7040AJTR-E
Series
-
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Switch Type
-
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
4V ~ 28V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
24A
Rds On (Typ)
-
40mOhm
Input Type
-
Non-Inverting
Features
-
Auto Restart, Status Flag
Fault Protection
-
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SO
PowerSSO-16
Package / Case
-
16-PowerLFSOP (0.154", 3.90mm Width)