☰
VN755STR-E
VN755STR-E
Obsolete
Description:  IC DRIVER HIGH SIDE 8-SOIC
Manufacturer:  STMicroelectronics
Datasheet:   VN755STR-E Datasheet
History Price: Obsolete
In Stock: 20800
VN755STR-E vs VN750PT-E
Series
-
VIPower
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Discontinued
Switch Type
-
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
6A
Rds On (Typ)
-
60mOhm (Max)
Input Type
-
Non-Inverting
Features
-
Auto Restart, Status Flag
Fault Protection
-
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SO
PPAK
Package / Case
-
TO-252-5, DPak (4 Leads + Tab), TO-252AD