Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VN755STR-E
VN755STR-E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC DRIVER HIGH SIDE 8-SOIC
Manufacturer:
STMicroelectronics
Datasheet:
VN755STR-E Datasheet
History Price: Obsolete
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VN755STR-E vs VN750STR-E
Part No
VN755STR-E
VN750STR-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
6A
Rds On (Typ)
-
60mOhm (Max)
Input Type
-
Non-Inverting
Features
-
Auto Restart, Status Flag
Fault Protection
-
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SO
8-SOIC
Package / Case
-
8-SOIC (0.154", 3.90mm Width)