☰
VN770KPTR-E
VN770KPTR-E
Obsolete
Description:  IC HALF BRIDGE DRIVER 9A 28SO
Manufacturer:  STMicroelectronics
Datasheet:   VN770KPTR-E Datasheet
History Price: Obsolete
In Stock: 46080
VN770KPTR-E vs VN771KP-E
Series
OMNIFET II, VIPower
OMNIFET II, VIPower
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
DC Motors, General Purpose, Relays
DC Motors, General Purpose, Relays
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
160mOhm (Max)
95mOhm (Max)
Current - Output / Channel
9A
9A
Current - Peak Output
-
-
Voltage - Supply
5.5V ~ 36V
5.5V ~ 36V
Voltage - Load
40V (Max)
5.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Features
Status Flag
Status Flag
Fault Protection
Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
28-SO