☰
VN800S-E
VN800S-E
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   VN800S-E Datasheet
History Price: Obsolete
In Stock: 8880
VN800S-E vs VN808TR-E
Series
VIPower
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
8
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V ~ 36V
10.5V ~ 45V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
700mA
700mA
Rds On (Typ)
135mOhm (Max)
150mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
PowerSO-36, Bottom Pad
Package / Case
8-SOIC (0.154", 3.90mm Width)
36-PowerBSSOP (0.433", 11.00mm Width)