☰
VND05B-12-E
VND05B-12-E
Obsolete
Description:  IC PWR SMART SSR N-CH HEPTAWATT7
Manufacturer:  STMicroelectronics
Datasheet:   VND05B-12-E Datasheet
History Price: Obsolete
In Stock: 1600
VND05B-12-E vs VND810SPTR-E
Series
-
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 26V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.6A
3.5A
Rds On (Typ)
200mOhm (Max)
160mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Auto Restart, Status Flag
Fault Protection
Open Load Detect, Over Temperature
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
7-HEPTAWATT
10-PowerSO
Package / Case
Heptawatt-7 (Straight Leads, Staggered Depth)
PowerSO-10 Exposed Bottom Pad