☰
VND05BSPTR-E
VND05BSPTR-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 25240
VND05BSPTR-E vs VND5E050MCJTR-E
Series
-
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 26V
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.6A
19A
Rds On (Typ)
200mOhm (Max)
50mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Auto Restart
Fault Protection
Open Load Detect, Over Temperature
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
PowerSSO-12?
Package / Case
PowerSO-10 Exposed Bottom Pad
12-PowerLSOP (0.154", 3.90mm Width)