☰
VND10B-11-E
VND10B-11-E
Obsolete
Description:  IC PWR DRVR N-CH 1:1 5PENTAWATT
Manufacturer:  STMicroelectronics
Datasheet:   VND10B-11-E Datasheet
History Price: Obsolete
In Stock: 3440
VND10B-11-E vs VND830PEPTR-E
Series
-
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 26V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
3.4A
6A
Rds On (Typ)
100mOhm (Max)
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Auto Restart
Fault Protection
Open Load Detect, Over Temperature
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
5-PENTAWATT
PowerSSO-24
Package / Case
Pentawatt-5 (Horizontal, Bent and Staggered Leads)
24-PowerBSOP (0.295", 7.50mm Width)