☰
VND10BSPTR-E
VND10BSPTR-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 19040
VND10BSPTR-E vs VND5004CSP30-E
Series
-
VIPower
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Discontinued
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 26V
4.5V ~ 27V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
3.4A
70A
Rds On (Typ)
100mOhm (Max)
4mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Auto Restart
Fault Protection
Open Load Detect, Over Temperature
Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-PowerSO
MultiPowerSO-30
Package / Case
PowerSO-10 Exposed Bottom Pad
30-PowerSOP (0.630", 16.00mm Width)