☰
VND14NV04-E
VND14NV04-E
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 DPAK
Manufacturer:  STMicroelectronics
Datasheet:   VND14NV04-E Datasheet
History Price: Obsolete
In Stock: 240
VND14NV04-E vs VND600PEPTR-E
Series
OMNIFET II, VIPower
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
2
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
36V (Max)
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
12A
25A
Rds On (Typ)
35mOhm (Max)
30mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
DPAK
PowerSSO-24
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
24-PowerBSOP (0.295", 7.50mm Width)