☰
VND5004B-E
VND5004B-E
Active
Description:  IC PWR SWITCH N-CHAN 1:1 24PQFN
Manufacturer:  STMicroelectronics
Datasheet:   VND5004B-E Datasheet
History Price: Active
In Stock: 2440
VND5004B-E vs VND810PTR-E
Series
VIPower
VIPower
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
70A
3.5A
Rds On (Typ)
4mOhm (Max)
160mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
24-PQFN (12x12)
16-SO
Package / Case
24-PowerDFN
16-SOIC (0.154", 3.90mm Width)