☰
VND5025BKTR-E
VND5025BKTR-E
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
History Price: $3.19815
In Stock: 36960
VND5025BKTR-E vs VND830AEP-E
Series
Automotive, AEC-Q100
VIPower
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
Logic
On/Off
Voltage - Load
4.5V ~ 36V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 36V
Not Required
Current - Output (Max)
43A
6A
Rds On (Typ)
25mOhm (Max)
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Adjustable), Over Temperature, Reverse Battery, Short Circuit, UVLO
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-24
PowerSSO-24
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
24-PowerBSOP (0.295", 7.50mm Width)