☰
VND5E004C30-E
VND5E004C30-E
Discontinued
Description:  IC PWR DRVR N-CH 1:1 MULTIPWRSO
Manufacturer:  STMicroelectronics
History Price: Discontinued at Digi-Key
In Stock: 42480
VND5E004C30-E vs VND830ASP-E
Series
Automotive, AEC-Q100
VIPower
Packaging
Tube
Tube
Status
Discontinued
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
65A
6A
Rds On (Typ)
3mOhm
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
MultiPowerSO-30
10-PowerSO
Package / Case
30-PowerSOP (0.630", 16.00mm Width)
PowerSO-10 Exposed Bottom Pad