☰
VND5E004C30-E
VND5E004C30-E
Discontinued
Description:  IC PWR DRVR N-CH 1:1 MULTIPWRSO
Manufacturer:  STMicroelectronics
History Price: Discontinued at Digi-Key
In Stock: 42480
VND5E004C30-E vs VND830ETR-E
Series
Automotive, AEC-Q100
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
65A
9.5A
Rds On (Typ)
3mOhm
65mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
MultiPowerSO-30
16-SO
Package / Case
30-PowerSOP (0.630", 16.00mm Width)
16-SOIC (0.295", 7.50mm Width)