☰
VND5E008ASPTR-E
VND5E008ASPTR-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO16
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 8080
VND5E008ASPTR-E vs VND5E050MCKTR-E
Series
Automotive, AEC-Q100, VIPOWER
VIPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
60A
19A
Rds On (Typ)
7.7mOhm
50mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSO-16
PowerSSO-24
Package / Case
16-PowerBSOP (0.370", 9.40mm Width)
24-PowerBSOP (0.295", 7.50mm Width)