☰
VND5E025AS-E
VND5E025AS-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 16SOIC
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 39280
VND5E025AS-E vs VND10BSP-E
Series
VIPower
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 28V
6V ~ 26V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
60A
3.4A
Rds On (Typ)
25mOhm
100mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SO
10-PowerSO
Package / Case
16-SOIC (0.295", 7.50mm Width)
PowerSO-10 Exposed Bottom Pad